161238详情
Eaton 161238重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
底架
Flanges, Panel
本体材质
Zinc
RoHS
Compliant
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
包装
Bulk
终端
Solder
连接器类型
Receptacle
定位的数量
4
性别
Male
紧固类型
Latch
接头数量
4
达到SVHC
Unknown
161238拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。