161242详情
Eaton 161242重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
161242拓展信息
D7PF4AA
Eaton
MS24178-D1
Eaton
37702-1AN4425
Eaton
DILM95(240V50HZ)
Eaton
DILM115(RAC120)
Eaton
265292
Eaton
248847
Eaton
ICS-R16A230B100
Eaton
37702-2AA0022
Eaton








哦! 它是空的。