161257详情
Eaton 161257重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Brand
Wiremold
Manufacturer
Wiremold
Part # Aliases
78677609682
Factory Pack QuantityFactory Pack Quantity
2
Unit Weight
3.330 lbs
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
161257拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。