161290详情
Eaton 161290重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
161290拓展信息
242524
Eaton
226434
Eaton
W651703-G
Eaton
107807
Eaton
W224100-081
Eaton
W216925
Eaton
1568917
Eaton
D38999/46FB35PB
Eaton
D38999/46FB99PB
Eaton
900302
Eaton








哦! 它是空的。