161416详情
Eaton 161416重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Angle
Straight
Manufacturer Part Number
S32/M32/B
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Jacket Material
Thermoplastic
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
组成
Metallic
连接类型
Compression
161416拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。