161492详情
Eaton 161492重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
161492拓展信息
197508 EASY-E4-AC-12RC1P
Eaton
197517 EASY-E4-DC-4PE1P
Eaton
EASY719-AC-RCX
Eaton
EASY618-DC-RE
Eaton
EASY821-DC-TCX
Eaton
EASY512-DC-R
Eaton
EASY719-AC-RC
Eaton
EASY719-DA-RC
Eaton
EC4P-221-MTAX1
Eaton
EASY822-DC-TCX
Eaton








哦! 它是空的。