161778详情
Eaton 161778重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Type of control element
Long turning handle
Rated permanent current Iu
630
Degree of protection (IP), front side
IP40
Cable entry
Side
0个相似型号
161778拓展信息








哦! 它是空的。