162063详情
Eaton 162063重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Vishay Dale
Product Status
Obsolete
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
系列
-
0个相似型号
162063拓展信息








哦! 它是空的。