162087详情
Eaton 162087重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
162087拓展信息
EM257506HO
Eaton
EM253503HC
Eaton
EM502508
Eaton
A102212S2233
Eaton
MS60
Eaton
X13306
Eaton
CB30211207
Eaton
CB30211607
Eaton
INK250
Eaton
EM279503V
Eaton








哦! 它是空的。