162508详情
Eaton 162508重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Square, Fins
包装冷却
Assorted (BGA, LGA, CPU, ASIC...)
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
系列
pushPIN™
零件状态
活跃
类型
顶部安装
附着方法
推销
宽度
0.984 (25.00mm)
长度
0.984 (25.00mm)
直径
--
162508拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。