163802详情
Eaton 163802重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1020BCT-3
Manufacturer
Staco Energy
RoHS
无
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
插座数量
3
0个相似型号
163802拓展信息








哦! 它是空的。