163822详情
Eaton 163822重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
0个相似型号
163822拓展信息
UR024-006
Eaton
UR050-006-24G
Eaton
UR050-006-DNB
Eaton
UR030-003
Eaton
UR050-003-RA
Eaton
UR050-010
Eaton
UR050-006-UPB
Eaton
UR022-001
Eaton
UR024-18N-RA
Eaton
U420-C03-G2-5A
Eaton








哦! 它是空的。