164031详情
Eaton 164031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
0个相似型号
164031拓展信息
M24308/2-1F
Eaton
177-RRD-50S
Eaton
17-1657-15
Eaton
M243082/2-2F
Eaton
171306
Eaton
17-1587-6
Eaton
17-1728-1
Eaton
164002
Eaton
17-20370-1
Eaton Corporation
777-RRB-25P
Eaton








哦! 它是空的。