164098详情
Eaton 164098重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Type of control element
Long turning handle
Rated permanent current Iu
160
Cable entry
Side
0个相似型号
164098拓展信息








哦! 它是空的。