164296详情
Eaton 164296重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Degree of protection (IP)
IP20
Max. data transmission rate
0
Material quality
Thermoplastic
Transparent
无
Model
Other
0个相似型号
164296拓展信息
164296详情
Eaton 164296重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Other
Degree of protection (IP)
IP20
Max. data transmission rate
0
Material quality
Thermoplastic
Transparent
无
Model
Other
164296拓展信息