164306详情
Eaton 164306重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Rated control supply voltage at AC 50 Hz
0 - 0
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Rated control supply voltage at AC 60 Hz
0 - 0
Voltage type for actuating
Self powered
Rated control supply voltage at DC
0 - 0
Number of auxiliary contacts as normally closed contact
1
164306拓展信息








哦! 它是空的。