164375详情
Eaton 164375重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Orange
Material front ring
Other
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Chrome
Type of lens
High
With front ring
无
0个相似型号
164375拓展信息








哦! 它是空的。