167542详情
Eaton 167542重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer Part Number
145TTDR4042
Manufacturer
Marathon Electric
Degree of protection (IP)
IP55
Model
Stop door
深度
30
宽度
592
高度
590
0个相似型号
167542拓展信息
167542详情
Eaton 167542重要参数规格及、参数值,及相似型号如下:
材料
Steel
Manufacturer Part Number
145TTDR4042
Manufacturer
Marathon Electric
Degree of protection (IP)
IP55
Model
Stop door
深度
30
宽度
592
高度
590
167542拓展信息