167898 - FRCDM-63/4/03-G/B详情
Eaton 167898 - FRCDM-63/4/03-G/B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
FRCdM
Mounting Styles
DIN 导轨安装
系列
Eaton Moeller
额定电流
63A
极数
4
总长度
70mm
总深度
80mm
167898 - FRCDM-63/4/03-G/B拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。