168196详情
Eaton 168196重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Vishay Precision Group
Brand
Alpha Electronics
RoHS
Details
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
包装
Bulk
子类别
Resistors
频率
50 Hz
产品类别
Resistor Networks & Arrays
产品类别
Resistor Networks & Arrays
168196拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。