168945详情
Eaton 168945重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer
Autec 电力系统
Pitch thread
0
Surface protection
Galvanic/electrolytic zinc plated
Thread type
M
Wrench width
17
Material quality
8.8 (steel)
尺寸/尺寸
138x67x35.5mm
0个相似型号
168945拓展信息








哦! 它是空的。