168947详情
Eaton 168947重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Pitch thread
0
Surface protection
Galvanic/electrolytic zinc plated
Thread type
M
Wrench width
19
Material quality
8.8 (steel)
插头类型
-
0个相似型号
168947拓展信息
168947详情
Eaton 168947重要参数规格及、参数值,及相似型号如下:
材料
Steel
Pitch thread
0
Surface protection
Galvanic/electrolytic zinc plated
Thread type
M
Wrench width
19
Material quality
8.8 (steel)
插头类型
-
168947拓展信息