168952详情
Eaton 168952重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
RoHS
Compliant
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread length
74.5
Thread type
Metric
Wrench width
0
Material quality
8.8 (steel)
隔离电压
1.5 kV
0个相似型号
168952拓展信息








哦! 它是空的。