168953详情
Eaton 168953重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread length
75
Thread type
Metric
Wrench width
0
Material quality
8.8 (steel)
0个相似型号
168953拓展信息
168953详情
Eaton 168953重要参数规格及、参数值,及相似型号如下:
材料
Steel
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread length
75
Thread type
Metric
Wrench width
0
Material quality
8.8 (steel)
168953拓展信息