168957详情
Eaton 168957重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Package
Bulk
Base Product Number
091627
厂商
Molex
Product Status
活跃
Pitch thread
0
Surface protection
Galvanic/electrolytic zinc plated
Thread type
M
Wrench width
19
Material quality
8.8 (steel)
系列
*
0个相似型号
168957拓展信息








哦! 它是空的。