16NH1G详情
Eaton 16NH1G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
D454034BX
Manufacturer
Maurey Power Transmission
Fuse Size / Group
NH1
Mounting Styles
Holder
Indicator Style
弹簧式
类型
BS88 British Standard Fuse
额定电流
16 A
终端样式
刀片
保险丝类型
Time Delay / Slow Blow
外径
5.35 Inches
产品
特种保险丝
本体样式
方形身体刀片保险丝
16NH1G拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。