170171详情
Eaton 170171重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
80
Nominal voltage
240 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
2.5 - 50
Pollution degree
2
Connectable conductor cross section solid-core
2.5 - 50
频率
50 Hz
0个相似型号
170171拓展信息








哦! 它是空的。