170235详情
Eaton 170235重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
40
Nominal voltage
240 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 35
Pollution degree
2
Connectable conductor cross section solid-core
0.75 - 35
频率
50 Hz
0个相似型号
170235拓展信息








哦! 它是空的。