170304详情
Eaton 170304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50/60 Hz
0个相似型号
170304拓展信息
CH224MTBP
Eaton
C25DRE340A-GL
Eaton
AN19BN0A5E1P6
Eaton
CHU2M2RPSS
Eaton
CL115CS
Eaton
C25DNE230R-GL
Eaton
CH9GP13
Eaton
CH12L3125INT
Eaton
CPBR5
Eaton
CH215AF
Eaton








哦! 它是空的。