170M5725详情
Eaton 170M5725重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
328.854497 g
RoHS
Compliant
包装
Bulk
系列
170M
类型
High Speed Fuse
额定电流
900 A
产品
特种保险丝
本体样式
方形身体刀片保险丝
170M5725拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。