171304 SL4-PIB-D详情
Eaton 171304 SL4-PIB-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Current Type
AC, DC
Component Type
Termination Base for Vertical Mounting 2 Side
系列
Eaton Moeller
电源电压
24 V ac/dc, 110 V ac, 230 V ac
知识产权评级
IP66
0个相似型号
171304 SL4-PIB-D拓展信息
EHP007-40-20-CE
Eaton
5003399
Eaton
1AT16FLB20
Eaton
190260-16S
Eaton
T5B-3-8222/I4
Eaton
2021-6-8S
Eaton
P1-32/M4/SVB-SW
Eaton
DS7-342SX081N0-N
Eaton
T5B-1-102/EA/SVB
Eaton
1AA24MB24
Eaton








哦! 它是空的。