171373详情
Eaton 171373重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dim
(Ø) 40 mm
(Ø)
40mm
Signal type
Flash
Voltage type
AC/DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
系列
SL4
类型
SL4-FL24-B-M
功能
Flash light
特征
LED
0个相似型号
171373拓展信息
EM257506HO
Eaton
EM253503HC
Eaton
EM502508
Eaton
A102212S2233
Eaton
MS60
Eaton
X13306
Eaton
CB30211207
Eaton
CB30211607
Eaton
INK250
Eaton
EM279503V
Eaton








哦! 它是空的。