171379详情
Eaton 171379重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Noise emission (max.)
100dB
Signal type
Non-stop acoustic signal,Acoustic pulse
Voltage type
AC/DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
系列
SL4
类型
SL4-AP24
功能
Continuous tone/pulse tone
0个相似型号
171379拓展信息








哦! 它是空的。