171433 SL7-L-B详情
Eaton 171433 SL7-L-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT1NU3125AAA0B0XXX
Manufacturer
ABB
Minimum Temperature
-30°C
Current Type
AC, DC
Component Type
Beacon
Maximum Temperature
+60°C
系列
Eaton Moeller
电源电压
230 V ac
知识产权评级
IP66
高度
61mm
171433 SL7-L-B拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。