171435详情
Eaton 171435重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Suitable for
SL7 series signal device
Voltage type
AC/DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
系列
SL7
类型
SL7-L-R
功能
Continuous light
0个相似型号
171435拓展信息
171435详情
Eaton 171435重要参数规格及、参数值,及相似型号如下:
Suitable for
SL7 series signal device
Voltage type
AC/DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
系列
SL7
类型
SL7-L-R
功能
Continuous light
171435拓展信息