171462 SL7-L24-G详情
Eaton 171462 SL7-L24-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
AN59DN0T5E005
Manufacturer
Cutler Hammer, Div of Eaton Co
Minimum Temperature
-30°C
Current Type
AC, DC
Component Type
Beacon
Maximum Temperature
+60°C
系列
Eaton Moeller
电源电压
24 V ac/dc
知识产权评级
IP66
高度
61mm
171462 SL7-L24-G拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。