171477详情
Eaton 171477重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
AC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
功能
Continuous light
0个相似型号
171477拓展信息
CE1500K2AFS
Eaton
Z-UEL230
Eaton
Z-EL/G230
Eaton
CTX60-5P
Eaton
DRQ74-220
Eaton
171326
Eaton
10250T397L
Eaton
10250ED1376
Eaton
CTX02-14989-R
Eaton








哦! 它是空的。