Eaton 17-1589-06
- 收藏
- 对比
17-1589-06
718-17-1589-06
无类别的
--
大陆
立即发货

D SUB HOOD, SIZE DB, PLASTIC, Product Range:17 Series, D Sub Shell Size:DB, Cable Exit Angle:180°, Connector Body Material:Plastic Body, Accessory Type:Hood with Internal Cable Clamp, Connector Shell Size:DB RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。