174283详情
Eaton 174283重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
深度
120
宽度
250
高度
1550
0个相似型号
174283拓展信息
174283详情
Eaton 174283重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
深度
120
宽度
250
高度
1550
174283拓展信息