174284详情
Eaton 174284重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
Suitable for wall mounting
有
深度
120
高度
1750
宽度
250
0个相似型号
174284拓展信息
174284详情
Eaton 174284重要参数规格及、参数值,及相似型号如下:
材料
Steel
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material quality
Other
Suitable for wall mounting
有
深度
120
高度
1750
宽度
250
174284拓展信息