174507详情
Eaton 174507重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
75
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
2.5 - 50
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
2.5 - 50
频率
50 - 60
0个相似型号
174507拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。