174771详情
Eaton 174771重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0.04
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Circuit integrity
None
Diameter conductor
1.5
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
4.55
Specification material outer sheath
Other
Screen over stranding element
None
Category
Other
Halogen free according to IEC 60754-2
无
Protective sheath
Other
Core identification
Colour
Number of stranding elements
19
Min. permitted bending radius, moving application with forced guidance
38
Nominal cross section conductor
0.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
NVP value
66.5
Min. permitted bending radius, moving application/free movement
38
Min. permitted bending radius, stationary application/permanent installation
34
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 2 = stranded
绞合
Other
防紫外线
无
174771拓展信息








哦! 它是空的。