175GXMSJ100E详情
Eaton 175GXMSJ100E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interrupt Rating
65 kA
Mounting Styles
DIN
系列
E-Rated DIN
类型
E-Rated Fuse
额定电流
100 A
保险丝类型
Medium / Normal Blow
产品
中压保险丝
本体样式
圆身保险丝
175GXMSJ100E拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。