17.5TDLSJ20详情
Eaton 17.5TDLSJ20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Breaking capacity
35.5
Voltage type
AC
Rated frequency
50 - 50
应用
Primary side transformer protection
标准
DIN
长度
292
直径
51
17.5TDLSJ20拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。