注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1476.382839
10
¥1392.814002
100
¥1313.975467
500
¥1239.599497
1000
¥1169.433488
177599 FAZ6-D0,5/4详情
Eaton 177599 FAZ6-D0,5/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
Range
xEffect
系列
Eaton Moeller
额定电流
500mA
极数
4P
177599 FAZ6-D0,5/4拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division







哦! 它是空的。