177618详情
Eaton 177618重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Material quality
Other
Wrench width
0
Thread type
Metric
Thread length
7.85
Surface protection
Galvanic/electrolytic zinc plated
Pitch thread
1
0个相似型号
177618拓展信息
177618详情
Eaton 177618重要参数规格及、参数值,及相似型号如下:
材料
Steel
Material quality
Other
Wrench width
0
Thread type
Metric
Thread length
7.85
Surface protection
Galvanic/electrolytic zinc plated
Pitch thread
1
177618拓展信息