178971详情
Eaton 178971重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Material quality
Thermoplastic
Model
Protective contact (type F)
Nominal current
16
Nominal voltage
230
Surface protection
Other
Transparent
无
Type of fastening
Mounting with screw
频率
50 - 50
0个相似型号
178971拓展信息








哦! 它是空的。