1814410详情
Eaton 1814410重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
45
Manufacturer
Crystek
Brand
Crystek Corporation
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Rated operation power at AC-3, 400 V
0
Device construction
Complete device in housing
Rated permanent current Iu
250
Type of control element
Other
Number of auxiliary contacts as normally closed contact
0
包装
Reel
子类别
Oscillators
产品类别
VCO
产品类别
VCO振荡器
1814410拓展信息








哦! 它是空的。