181634 C22-D-S-K01-P3详情
Eaton 181634 C22-D-S-K01-P3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
本体材质
Plastic
Illuminated
无
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-25°C
系列
Eaton Moeller
工作温度范围
- 25 → +70°C
触点配置
SPST
知识产权评级
IP67, IP69K
0个相似型号
181634 C22-D-S-K01-P3拓展信息
M22-SWD-K22LED-B
Eaton
M22-PVT60P-MPI
Eaton
M22-L-W
Eaton
Q25LPV
Eaton
216659 - M22-DH-S-X0
Eaton
Q18LT-BL
Eaton
M22S-D-B
Eaton
M22-PVT M22-A M22-XAK1
Eaton
Q25D-GE
Eaton
Q25D-WS
Eaton








哦! 它是空的。