183047详情
Eaton 183047重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
Other
Cable entry
Other
Rated permanent current Iu
250
Type of control element
Cover grip
0个相似型号
183047拓展信息








哦! 它是空的。